Vishay Precision Group Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay PTF56100R00FYWF

Description
PTF56, 100 Ohm, +/- 1% , 10 ppm
Description
PTF56, 100 Ohm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay - 60C8590 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay
60C8590
Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay 60C8590
PTF56, 100 Ohm, +/- 1% , 10 ppm

PTF56, 100 Ohm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8590
Product Name Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details