Vishay Precision Group Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay PTF56100R00FYR7

Description
PTF56, 100 Ohm, +/- 1% , 10 ppm
Description
PTF56, 100 Ohm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay - 60C8588 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay
60C8588
Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay 60C8588
PTF56, 100 Ohm, +/- 1% , 10 ppm

PTF56, 100 Ohm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8588
Product Name Ptf56, 100 Ohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details