Vishay Precision Group Ptf56, 100 Ohm, +/0.1% , 5 Ppm Vishay PTF56100R00BZR7

Description
PTF56, 100 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 100 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 100 Ohm, +/0.1% , 5 Ppm Vishay - 60C8570 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 100 Ohm, +/0.1% , 5 Ppm Vishay
60C8570
Ptf56, 100 Ohm, +/0.1% , 5 Ppm Vishay 60C8570
PTF56, 100 Ohm, +/- 0.1% , 5 ppm

PTF56, 100 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8570
Product Name Ptf56, 100 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details