Vishay Intertechnology, Inc. Through Hole Resistors PTF56100R00BYEB

Description
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF100CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF100CCT-ND
Through Hole Resistors PTF100CCT-ND
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF100CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF100CTR-ND
Through Hole Resistors PTF100CTR-ND
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 100 OHM .1% 10 PPM 1/8W - PTF56100R00BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM .1% 10 PPM 1/8W
PTF56100R00BYEB
RES 100 OHM .1% 10 PPM 1/8W PTF56100R00BYEB
RES 100ohm .1% 10 PPM 1/8W

RES 100ohm .1% 10 PPM 1/8W

Supplier's Site
8W 300V Resistor - 53-PTF56100R00BYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W 300V Resistor
53-PTF56100R00BYEB
8W 300V Resistor 53-PTF56100R00BYEB
100R 0.1% Axial Through-Hole Resistor 1/8W 300V Product overview: PTF56100R00BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00BYEB can be used for catalog matching and distributor lookup.

100R 0.1% Axial Through-Hole Resistor 1/8W 300V Product overview: PTF56100R00BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00BYEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 0.125W, Axial, Metal Film Rohs Compliant Vishay - 45AJ6933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.125W, Axial, Metal Film Rohs Compliant Vishay
45AJ6933
Res, 100R, 0.125W, Axial, Metal Film Rohs Compliant Vishay 45AJ6933
RES, 100R, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF100CCT-ND PTF56100R00BYEB 53-PTF56100R00BYEB 45AJ6933
Product Name Through Hole Resistors RES 100 OHM .1% 10 PPM 1/8W 8W 300V Resistor Res, 100R, 0.125W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details