Vishay Precision Group Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56100R00BYBF

Description
Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56100R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56100R00BYBF
Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56100R00BYBF
Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay - 19C8020 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay
19C8020
Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay 19C8020
METAL FILM RESISTOR, 100 OHM, 125mW, 0.1%; Resistance:100ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 125mW, 0.1%; Resistance:100ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56100R00BYBF 19C8020
Product Name Res Metal Film 100 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details