Metal Film Resistors - Through Hole 1/8watt 100ohms .1% 15ppm
Metal Film Resistors - Through Hole 1/8watt 100ohms .05% 5ppm Product overview: PTF56100R00AZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00AZBF can be used for catalog matching and distributor lookup.
Resistor,Metal Film,100Ohms,300WV,.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PTF56100R00AZBF | 541-PTF56100R00AZBF-ND | 53-PTF56100R00AZBF | 60C8553 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through-Hole Resistor | Resistor,metal Film,100Ohms,300Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 100 ohms | 100 ohms | ||
| Tolerance | 0.1000 +/- % | 0.0500 +/- % | 0.0500 +/- % | |
| Temperature Coefficient | 15 ±ppm/°C | 5 ±ppm/°C | 5 ±ppm/°C |