Vishay Precision Group Ptf56, 100 Kohm, +/0.01% , 5 Ppm Vishay PTF56100K00TZR7

Description
PTF56, 100 kOhm, +/- 0.01% , 5 ppm
Description
PTF56, 100 kOhm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 100 Kohm, +/0.01% , 5 Ppm Vishay - 60C8533 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 100 Kohm, +/0.01% , 5 Ppm Vishay
60C8533
Ptf56, 100 Kohm, +/0.01% , 5 Ppm Vishay 60C8533
PTF56, 100 kOhm, +/- 0.01% , 5 ppm

PTF56, 100 kOhm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8533
Product Name Ptf56, 100 Kohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details