Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole PTF56100K00TXBF

Description
Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole - PTF56100K00TXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole
PTF56100K00TXBF
Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole PTF56100K00TXBF
Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-PTF56100K00TXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56100K00TXBF-ND
Through Hole Resistors 541-PTF56100K00TXBF-ND
PTF-56 100K .01% T-10 B14

PTF-56 100K .01% T-10 B14

Buy Now Datasheet
Through-Hole Resistor - 53-PTF56100K00TXBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56100K00TXBF
Through-Hole Resistor 53-PTF56100K00TXBF
Metal Film Resistors - Through Hole 1/8watt 100Kohms .01% 15ppm Product overview: PTF56100K00TXBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100K00TXBF can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 100Kohms .01% 15ppm Product overview: PTF56100K00TXBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100K00TXBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number PTF56100K00TXBF 541-PTF56100K00TXBF-ND 53-PTF56100K00TXBF
Product Name Res Metal Film 100K Ohm 0.01% 1/8W ¦15ppm/¦C AXL Thru-Hole Through Hole Resistors Through-Hole Resistor
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C 15 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details