Vishay Precision Group Metal Film Resistors - PTF56100K00BZEK

Description
Metal Film Resistors - Through Hole 1/8watt 100Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 100Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56100K00BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56100K00BZEK
Metal Film Resistors - PTF56100K00BZEK
Metal Film Resistors - Through Hole 1/8watt 100Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 100Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF56100K00BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56100K00BZEK-ND
Through Hole Resistors 541-PTF56100K00BZEK-ND
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES.,PRECISION METAL FILM, 100K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK - 70205389 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,PRECISION METAL FILM, 100K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK
70205389
RES.,PRECISION METAL FILM, 100K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK 70205389
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay - 41K9039 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
41K9039
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay 41K9039
METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF56100K00BZEK 541-PTF56100K00BZEK-ND 70205389 41K9039
Product Name Metal Film Resistors - Through Hole Resistors RES.,PRECISION METAL FILM, 100K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details