Vishay Intertechnology, Inc. Through Hole Resistors PTF56100K00BZEB

Description
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF100KDCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF100KDCT-ND
Through Hole Resistors PTF100KDCT-ND
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF100KDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF100KDTR-ND
Through Hole Resistors PTF100KDTR-ND
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 100K OHM .1% 5 PPM 1/8W - PTF56100K00BZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .1% 5 PPM 1/8W
PTF56100K00BZEB
RES 100K OHM .1% 5 PPM 1/8W PTF56100K00BZEB
RES 100Kohm .1% 5 PPM 1/8W

RES 100Kohm .1% 5 PPM 1/8W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF100KDCT-ND PTF56100K00BZEB
Product Name Through Hole Resistors RES 100K OHM .1% 5 PPM 1/8W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers