Vishay Precision Group Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56100K00BZBF

Description
Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF56100K00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF56100K00BZBF
Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56100K00BZBF
Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay - 19C8019 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
19C8019
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay 19C8019
METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56100K00BZBF 19C8019
Product Name Res Metal Film 100K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details