Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF56100K00BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100Kohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF56100K00BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56100K00BYEK
Vishay/DaleMetal Film Resistors - PTF56100K00BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100Kohms .1% 10ppm

Supplier's Site
Through-Hole Resistor - 53-PTF56100K00BYEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56100K00BYEK
Through-Hole Resistor 53-PTF56100K00BYEK
Metal Film Resistors - Through Hole 1/8watt 100Kohms .1% 10ppm Product overview: PTF56100K00BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100K00BYEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 100Kohms .1% 10ppm Product overview: PTF56100K00BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100K00BYEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF56100K00BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56100K00BYEK-ND
Through Hole Resistors 541-PTF56100K00BYEK-ND
PTF-56 100K .1% T-13 EK E3

PTF-56 100K .1% T-13 EK E3

Buy Now Datasheet
Res, 100K, 0.10%, 125Mw, Axial; Resistance Vishay - 31AC6886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.10%, 125Mw, Axial; Resistance Vishay
31AC6886
Res, 100K, 0.10%, 125Mw, Axial; Resistance Vishay 31AC6886
RES, 100K, 0.10%, 125MW, AXIAL; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 100K, 0.10%, 125MW, AXIAL; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF56100K00BYEK 53-PTF56100K00BYEK 541-PTF56100K00BYEK-ND 31AC6886
Product Name Vishay/DaleMetal Film Resistors - Through-Hole Resistor Through Hole Resistors Res, 100K, 0.10%, 125Mw, Axial; Resistance Vishay
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details