Vishay Precision Group Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay PTF56100K00BYEA

Description
METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay - 65K1816 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
65K1816
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay 65K1816
METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K1816
Product Name Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details