Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56100K00BYBF

Description
Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56100K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56100K00BYBF
Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56100K00BYBF
Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTF56100K00BYBF
Product Name Res Metal Film 100K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details