Vishay Intertechnology, Inc. Metal Film Resistors - PTF56 500K .1 T13

Description
Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56 500K .1 T13 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56 500K .1 T13
Metal Film Resistors - PTF56 500K .1 T13
Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTF56 500K .1 T13
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details