Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56-100^.01 T16

Description
Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF56-100^.01 T16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF56-100^.01 T16
Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56-100^.01 T16
Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTF56-100^.01 T16
Product Name Res Metal Film 100 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers