Vishay Precision Group Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay PTF5172K100FZR8

Description
PTF51, 72.1 kOhm, +/- 1% , 5 ppm
Description
PTF51, 72.1 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay - 60C7518 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay
60C7518
Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay 60C7518
PTF51, 72.1 kOhm, +/- 1% , 5 ppm

PTF51, 72.1 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7518
Product Name Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details