Vishay Precision Group Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay PTF5172K100FZR6

Description
PTF51, 72.1 kOhm, +/- 1% , 5 ppm
Description
PTF51, 72.1 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay - 60C7516 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay
60C7516
Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay 60C7516
PTF51, 72.1 kOhm, +/- 1% , 5 ppm

PTF51, 72.1 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7516
Product Name Ptf51, 72.1 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details