Vishay Precision Group Ptf51, 5 Kohm, +/0.1% , 15 Ppm Vishay PTF515K0000BXR7

Description
PTF51, 5 kOhm, +/- 0.1% , 15 ppm
Description
PTF51, 5 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 5 Kohm, +/0.1% , 15 Ppm Vishay - 60C7438 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 5 Kohm, +/0.1% , 15 Ppm Vishay
60C7438
Ptf51, 5 Kohm, +/0.1% , 15 Ppm Vishay 60C7438
PTF51, 5 kOhm, +/- 0.1% , 15 ppm

PTF51, 5 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7438
Product Name Ptf51, 5 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details