Vishay Precision Group Resistor, Metal Film, 50 Ohm, 50Mw, 0.1%; Resistance Vishay PTF5150R000BYBF

Description
RESISTOR, METAL FILM, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Description
RESISTOR, METAL FILM, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 50 Ohm, 50Mw, 0.1%; Resistance Vishay - 60C7456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 50 Ohm, 50Mw, 0.1%; Resistance Vishay
60C7456
Resistor, Metal Film, 50 Ohm, 50Mw, 0.1%; Resistance Vishay 60C7456
RESISTOR, METAL FILM, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 50 OHM, 50mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7456
Product Name Resistor, Metal Film, 50 Ohm, 50Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details