Vishay Precision Group Ptf51, 4.99 Kohm, +/0.1% , 10 Ppm Vishay PTF514K9900BYWF

Description
PTF51, 4.99 kOhm, +/- 0.1% , 10 ppm
Description
PTF51, 4.99 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 4.99 Kohm, +/0.1% , 10 Ppm Vishay - 60C7419 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 4.99 Kohm, +/0.1% , 10 Ppm Vishay
60C7419
Ptf51, 4.99 Kohm, +/0.1% , 10 Ppm Vishay 60C7419
PTF51, 4.99 kOhm, +/- 0.1% , 10 ppm

PTF51, 4.99 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7419
Product Name Ptf51, 4.99 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details