Vishay Precision Group Ptf51, 36.1 Kohm, +/1% , 5 Ppm Vishay PTF5136K100FZBF

Description
PTF51, 36.1 kOhm, +/- 1% , 5 ppm
Description
PTF51, 36.1 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 36.1 Kohm, +/1% , 5 Ppm Vishay - 60C7378 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 36.1 Kohm, +/1% , 5 Ppm Vishay
60C7378
Ptf51, 36.1 Kohm, +/1% , 5 Ppm Vishay 60C7378
PTF51, 36.1 kOhm, +/- 1% , 5 ppm

PTF51, 36.1 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7378
Product Name Ptf51, 36.1 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details