Vishay Precision Group Ptf51, 34.8 Kohm, +/0.1% , 10 Ppm Vishay PTF5134K800BYWF

Description
PTF51, 34.8 kOhm, +/- 0.1% , 10 ppm
Description
PTF51, 34.8 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 34.8 Kohm, +/0.1% , 10 Ppm Vishay - 60C7377 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 34.8 Kohm, +/0.1% , 10 Ppm Vishay
60C7377
Ptf51, 34.8 Kohm, +/0.1% , 10 Ppm Vishay 60C7377
PTF51, 34.8 kOhm, +/- 0.1% , 10 ppm

PTF51, 34.8 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7377
Product Name Ptf51, 34.8 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details