Vishay Precision Group Ptf51, 316 Ohm, +/1% , 5 Ppm Vishay PTF51316R00FZWF

Description
PTF51, 316 Ohm, +/- 1% , 5 ppm
Description
PTF51, 316 Ohm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 316 Ohm, +/1% , 5 Ppm Vishay - 60C7367 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 316 Ohm, +/1% , 5 Ppm Vishay
60C7367
Ptf51, 316 Ohm, +/1% , 5 Ppm Vishay 60C7367
PTF51, 316 Ohm, +/- 1% , 5 ppm

PTF51, 316 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7367
Product Name Ptf51, 316 Ohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details