Vishay Precision Group Ptf51, 2.5323 Kohm, +/0.02% , 10 Ppm Vishay PTF512K5323QYWF

Description
PTF51, 2.5323 kOhm, +/- 0.02% , 10 ppm
Description
PTF51, 2.5323 kOhm, +/- 0.02% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 2.5323 Kohm, +/0.02% , 10 Ppm Vishay - 60C7284 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 2.5323 Kohm, +/0.02% , 10 Ppm Vishay
60C7284
Ptf51, 2.5323 Kohm, +/0.02% , 10 Ppm Vishay 60C7284
PTF51, 2.5323 kOhm, +/- 0.02% , 10 ppm

PTF51, 2.5323 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7284
Product Name Ptf51, 2.5323 Kohm, +/0.02% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers