Vishay Precision Group Ptf51, 2.5 Kohm, +/0.02% , 10 Ppm Vishay PTF512K5000QYR8

Description
PTF51, 2.5 kOhm, +/- 0.02% , 10 ppm
Description
PTF51, 2.5 kOhm, +/- 0.02% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 2.5 Kohm, +/0.02% , 10 Ppm Vishay - 60C7273 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 2.5 Kohm, +/0.02% , 10 Ppm Vishay
60C7273
Ptf51, 2.5 Kohm, +/0.02% , 10 Ppm Vishay 60C7273
PTF51, 2.5 kOhm, +/- 0.02% , 10 ppm

PTF51, 2.5 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7273
Product Name Ptf51, 2.5 Kohm, +/0.02% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers