Vishay Precision Group Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay PTF511K0000BYWF

Description
PTF51, 1 kOhm, +/- 0.1% , 10 ppm
Description
PTF51, 1 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay - 60C7140 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay
60C7140
Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay 60C7140
PTF51, 1 kOhm, +/- 0.1% , 10 ppm

PTF51, 1 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7140
Product Name Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details