Vishay Precision Group Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay PTF511K0000BYR7

Description
PTF51, 1 kOhm, +/- 0.1% , 10 ppm
Description
PTF51, 1 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay - 60C7138 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay
60C7138
Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay 60C7138
PTF51, 1 kOhm, +/- 0.1% , 10 ppm

PTF51, 1 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7138
Product Name Ptf51, 1 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details