Vishay Precision Group Ptf51, 10 Kohm, +/0.02% , 10 Ppm Vishay PTF5110K000QYR7

Description
PTF51, 10 kOhm, +/- 0.02% , 10 ppm
Description
PTF51, 10 kOhm, +/- 0.02% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 10 Kohm, +/0.02% , 10 Ppm Vishay - 60C7197 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 10 Kohm, +/0.02% , 10 Ppm Vishay
60C7197
Ptf51, 10 Kohm, +/0.02% , 10 Ppm Vishay 60C7197
PTF51, 10 kOhm, +/- 0.02% , 10 ppm

PTF51, 10 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7197
Product Name Ptf51, 10 Kohm, +/0.02% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details