Vishay Precision Group Ptf51, 10 Kohm, +/0.1% , 5 Ppm Vishay PTF5110K000BZR7

Description
PTF51, 10 kOhm, +/- 0.1% , 5 ppm
Description
PTF51, 10 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 10 Kohm, +/0.1% , 5 Ppm Vishay - 60C7186 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 10 Kohm, +/0.1% , 5 Ppm Vishay
60C7186
Ptf51, 10 Kohm, +/0.1% , 5 Ppm Vishay 60C7186
PTF51, 10 kOhm, +/- 0.1% , 5 ppm

PTF51, 10 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7186
Product Name Ptf51, 10 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details