Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086287-PTCZL05S081D
Tolerance: 30 %
Resistance: 50 Ω
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): B57236S500M; 02C0500JF; SL10 50002; SL08 50001; B59990C120A70; B59990C80A70;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086287-PTCZL05S081DBE008 |
| Product Name | OEM Parts - OEM Parts (O - R) - PTCZL05S081DBE008 |