Vishay Intertechnology, Inc. PTC Resettable Fuses PTCTT95R500GTE

Description
Ceramic PTC Resettable Fuse 240V 90mA Ih Surface Mount 4-SMD
Request a Quote
Description
Ceramic PTC Resettable Fuse 240V 90mA Ih Surface Mount 4-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1015226-PTCTT95R500GTE is a PTC resettable fuse designed for circuit protection in telecommunications applications. It features a resistance value of 50 Ohms at 25 °C and operates within a temperature range of -40 °C to 85 °C. The device can handle a maximum voltage of 240V RMS and an overload current ranging from 2.5A to 8.0A. The maximum trip time at 1A is between 1.2 to 4.0 seconds, making it suitable for quick response to over-temperature and overload conditions. This component is constructed with two high-performance PTC ceramics mounted on an alumina spacer, featuring lead-free tin-plated contacts. It is designed for surface mount technology (SMT) with a small footprint, allowing for efficient PCB space utilization. The fuse is compliant with ITU standards and is suitable for both lead-bearing and lead-free soldering processes. The product is packaged in tape and reel format, facilitating automated assembly. Engineers considering this component should note its specifications for effective integration into their designs, particularly in telecommunications infrastructure, PABX systems, and set-top boxes.

Datasheet Summary
Powered by GS/AI

The 1015226-PTCTT95R500GTE is a PTC resettable fuse designed for circuit protection in telecommunications applications. It features a resistance value of 50 Ohms at 25 °C and operates within a temperature range of -40 °C to 85 °C. The device can handle a maximum voltage of 240V RMS and an overload current ranging from 2.5A to 8.0A. The maximum trip time at 1A is between 1.2 to 4.0 seconds, making it suitable for quick response to over-temperature and overload conditions. This component is constructed with two high-performance PTC ceramics mounted on an alumina spacer, featuring lead-free tin-plated contacts. It is designed for surface mount technology (SMT) with a small footprint, allowing for efficient PCB space utilization. The fuse is compliant with ITU standards and is suitable for both lead-bearing and lead-free soldering processes. The product is packaged in tape and reel format, facilitating automated assembly. Engineers considering this component should note its specifications for effective integration into their designs, particularly in telecommunications infrastructure, PABX systems, and set-top boxes.

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 238167361509-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
238167361509-ND
PTC Resettable Fuses 238167361509-ND
Ceramic PTC Resettable Fuse 240V 90mA Ih Surface Mount 4-SMD

Ceramic PTC Resettable Fuse 240V 90mA Ih Surface Mount 4-SMD

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1015226-PTCTT95R500GTE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1015226-PTCTT95R500GTE
Circuit Protection - PTC Resettable Fuses 1015226-PTCTT95R500GTE
Win Source Part Number: 1015226-PTCTT95R500G TE Category: Circuit Protection>PTC Resettable Fuses Type: Ceramic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Thickness (Max): 0.272" (6.90mm) Voltage - Max: 240V Current - Max: 2.5 A Current - Hold (Ih) (Max): 90 mA Current - Trip (It): 190 mA Time to Trip: 1.2 s Package / Case: 4-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.354" L x 0.283" W (9.00mm x 7.20mm) Resistance - 25°C (Typ): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 238167361509,2381 673 61509,2381 673 61509-ND

Win Source Part Number: 1015226-PTCTT95R500GTE
Category: Circuit Protection>PTC Resettable Fuses
Type: Ceramic
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Thickness (Max): 0.272" (6.90mm)
Voltage - Max: 240V
Current - Max: 2.5 A
Current - Hold (Ih) (Max): 90 mA
Current - Trip (It): 190 mA
Time to Trip: 1.2 s
Package / Case: 4-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.354" L x 0.283" W (9.00mm x 7.20mm)
Resistance - 25°C (Typ): 50 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 238167361509,2381 673 61509,2381 673 61509-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 238167361509-ND 1015226-PTCTT95R500GTE
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R050-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R040-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details