Vishay Precision Group Zero Power Resistance At 25°C Vishay PTCTL8NR100HBE.

Description
Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600Vrms; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600Vrms; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 23AC9042 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
23AC9042
Zero Power Resistance At 25°C Vishay 23AC9042
Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600Vrms; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:600Vrms; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23AC9042
Product Name Zero Power Resistance At 25°C Vishay
Temperature Range 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor ICs - 7062709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0315 inch (0.8000 mm)
View Details