Vishay Precision Group Ptc Thermistor, 10 Ohm, 600V, Th; Zero Power Resistance At 25°C Vishay PTCTL7MR100SBE

Description
PTC THERMISTOR, 10 OHM, 600V, TH; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCTL Series; Operating Voltage Max:600V; Applications:Overloa d & Over Temperature Protection RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 10 OHM, 600V, TH; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCTL Series; Operating Voltage Max:600V; Applications:Overloa d & Over Temperature Protection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 10 Ohm, 600V, Th; Zero Power Resistance At 25°C Vishay - 90R0343 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 10 Ohm, 600V, Th; Zero Power Resistance At 25°C Vishay
90R0343
Ptc Thermistor, 10 Ohm, 600V, Th; Zero Power Resistance At 25°C Vishay 90R0343
PTC THERMISTOR, 10 OHM, 600V, TH; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCTL Series; Operating Voltage Max:600V; Applications:Overloa d & Over Temperature Protection RoHS Compliant: Yes

PTC THERMISTOR, 10 OHM, 600V, TH; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:PTCTL Series; Operating Voltage Max:600V; Applications:Overload & Over Temperature Protection RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 10 Ohm, 600V, Th Rohs Compliant Vishay - 62AJ8963 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 10 Ohm, 600V, Th Rohs Compliant Vishay
62AJ8963
Ptc Thermistor, 10 Ohm, 600V, Th Rohs Compliant Vishay 62AJ8963
PTC THERMISTOR, 10 OHM, 600V, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 10 OHM, 600V, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 90R0343 62AJ8963
Product Name Ptc Thermistor, 10 Ohm, 600V, Th; Zero Power Resistance At 25°C Vishay Ptc Thermistor, 10 Ohm, 600V, Th Rohs Compliant Vishay
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA100K6A1A - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 8133561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Thermal Time Constant 4 sec, in air
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details