Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - PTC Thermistors - PTCSL20T131DBE PTCSL20T131DBE

Description
Manufacturer: Vishay Win Source Part Number: 905987-PTCSL20T131DB E Operating Temperature Range: 25°C ~ 150°C Features: PTC Thermistor 100 Ohms Radial Package: Bulk Package: Radial Mounting: PCB, Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238167191109, 2381 671 91109, 2381 671 91109-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905987-PTCSL20T131DB E Operating Temperature Range: 25°C ~ 150°C Features: PTC Thermistor 100 Ohms Radial Package: Bulk Package: Radial Mounting: PCB, Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238167191109, 2381 671 91109, 2381 671 91109-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTCSL20T131DBE - 905987-PTCSL20T131DBE - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTCSL20T131DBE
905987-PTCSL20T131DBE
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTCSL20T131DBE 905987-PTCSL20T131DBE
Manufacturer: Vishay Win Source Part Number: 905987-PTCSL20T131DB E Operating Temperature Range: 25°C ~ 150°C Features: PTC Thermistor 100 Ohms Radial Package: Bulk Package: Radial Mounting: PCB, Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238167191109, 2381 671 91109, 2381 671 91109-ND

Manufacturer: Vishay
Win Source Part Number: 905987-PTCSL20T131DBE
Operating Temperature Range: 25°C ~ 150°C
Features: PTC Thermistor 100 Ohms Radial
Package: Bulk
Package: Radial
Mounting: PCB, Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 238167191109, 2381 671 91109, 2381 671 91109-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 905987-PTCSL20T131DBE
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PTCSL20T131DBE
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347214-A1186LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8 - TLE49SRC8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details