Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors PTCSL20T121DBE

Description
Win Source Part Number: 1086286-PTCSL20T121D BE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 25°C ~ 150°C Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BD471Q2N34B0; PTFL04BB471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1381-ND,2381671911 07,232267191107,BC13 81INACTIVE,2381 671 91107,BC1381,2322 671 91107,PTCSL20T121DBX ,2381 671 91107-ND Product Status: Obsolete Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1086286-PTCSL20T121D BE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 25°C ~ 150°C Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BD471Q2N34B0; PTFL04BB471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1381-ND,2381671911 07,232267191107,BC13 81INACTIVE,2381 671 91107,BC1381,2322 671 91107,PTCSL20T121DBX ,2381 671 91107-ND Product Status: Obsolete Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1086286-PTCSL20T121DBE - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1086286-PTCSL20T121DBE
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1086286-PTCSL20T121DBE
Win Source Part Number: 1086286-PTCSL20T121D BE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 25°C ~ 150°C Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BD471Q2N34B0; PTFL04BB471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1381-ND,2381671911 07,232267191107,BC13 81INACTIVE,2381 671 91107,BC1381,2322 671 91107,PTCSL20T121DBX ,2381 671 91107-ND Product Status: Obsolete Resistance @ 25°C: 100 Ohms

Win Source Part Number: 1086286-PTCSL20T121DBE
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 500
Mounting Type: PCB, Through Hole
Package / Case: Radial
Temperature Range - Operating: 25°C ~ 150°C
Alternative Parts (Cross-Reference): PTFL04BC471Q2N34B0; PTFL04BD471Q2N34B0; PTFL04BB471Q2N34B0; NTCLE203E3104FB0; TFPTL10L1000FL2B; B59901D90A40;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC1381-ND,238167191107,232267191107,BC1381INACTIVE,2381 671 91107,BC1381,2322 671 91107,PTCSL20T121DBX,2381 671 91107-ND
Product Status: Obsolete
Resistance @ 25°C: 100 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1086286-PTCSL20T121DBE
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details