Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors PTCSL20T111DBE

Description
Win Source Part Number: 1086285-PTCSL20T111D BE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 25°C ~ 150°C Alternative Parts (Cross-Reference): B59008C100A40; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 238167191106,PTCSL20 T111DBX,232267191106 ,BC1380INACTIVE,2381 671 91106,BC1380,2322 671 91106,2381 671 91106-ND,BC1380-ND Product Status: Obsolete Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1086285-PTCSL20T111D BE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 25°C ~ 150°C Alternative Parts (Cross-Reference): B59008C100A40; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 238167191106,PTCSL20 T111DBX,232267191106 ,BC1380INACTIVE,2381 671 91106,BC1380,2322 671 91106,2381 671 91106-ND,BC1380-ND Product Status: Obsolete Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1086285-PTCSL20T111DBE - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1086285-PTCSL20T111DBE
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1086285-PTCSL20T111DBE
Win Source Part Number: 1086285-PTCSL20T111D BE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 25°C ~ 150°C Alternative Parts (Cross-Reference): B59008C100A40; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 238167191106,PTCSL20 T111DBX,232267191106 ,BC1380INACTIVE,2381 671 91106,BC1380,2322 671 91106,2381 671 91106-ND,BC1380-ND Product Status: Obsolete Resistance @ 25°C: 100 Ohms

Win Source Part Number: 1086285-PTCSL20T111DBE
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 500
Mounting Type: PCB, Through Hole
Package / Case: Radial
Temperature Range - Operating: 25°C ~ 150°C
Alternative Parts (Cross-Reference): B59008C100A40;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 238167191106,PTCSL20T111DBX,232267191106,BC1380INACTIVE,2381 671 91106,BC1380,2322 671 91106,2381 671 91106-ND,BC1380-ND
Product Status: Obsolete
Resistance @ 25°C: 100 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1086285-PTCSL20T111DBE
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238561 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
Line sensors, For spectrophotometry - S3921-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details