Vishay Intertechnology, Inc. PTC Thermistors PTCSL03T151DB1E

Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet
Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - PTCSL03T151DB1E-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
PTCSL03T151DB1E-ND
PTC Thermistors PTCSL03T151DB1E-ND
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

Buy Now Datasheet
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay - 45Y6233 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
45Y6233
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay 45Y6233
THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number PTCSL03T151DB1E-ND 45Y6233
Product Name PTC Thermistors Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Discrete NTC - 11028344-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 100 ohms
View Details
Thermistor ICs - 1670533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 9 sec, in air
View Details