Vishay Precision Group PTC Thermistors PTCSL03T101DB1E

Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet
Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - PTCSL03T101DB1E-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
PTCSL03T101DB1E-ND
PTC Thermistors PTCSL03T101DB1E-ND
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

Buy Now Datasheet
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay - 45Y6231 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
45Y6231
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay 45Y6231
THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number PTCSL03T101DB1E-ND 45Y6231
Product Name PTC Thermistors Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6A1D - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details