Vishay Precision Group PTC Thermistors PTCSL03T091DB1E

Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet
Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - PTCSL03T091DB1E-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
PTCSL03T091DB1E-ND
PTC Thermistors PTCSL03T091DB1E-ND
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

Buy Now Datasheet
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay - 06AC2974 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
06AC2974
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay 06AC2974
THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number PTCSL03T091DB1E-ND 06AC2974
Product Name PTC Thermistors Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 7062715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC Thermistors - 223-20026072-02-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details