Vishay Intertechnology, Inc. PTC Thermistors PTCSL03T081DT1E

Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet
Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 56-PTCSL03T081DT1ETR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

Buy Now Datasheet
PTC Thermistors - 56-PTCSL03T081DT1ECT-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

Buy Now Datasheet
Ptc Thermistor, 120 Ohm, 30V, Th Rohs Compliant Vishay - 62AJ8962 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 120 Ohm, 30V, Th Rohs Compliant Vishay
62AJ8962
Ptc Thermistor, 120 Ohm, 30V, Th Rohs Compliant Vishay 62AJ8962
PTC THERMISTOR, 120 OHM, 30V, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 120 OHM, 30V, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-PTCSL03T081DT1ETR-ND 62AJ8962
Product Name PTC Thermistors Ptc Thermistor, 120 Ohm, 30V, Th Rohs Compliant Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC Thermistors - 223-1175-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers
Thermistor ICs - 1460335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details