Vishay Precision Group PTC Thermistors PTCSL03T081DB1E

Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote
Description
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay PTC thermistor, part number 45Y6230, features a zero power resistance of 120 Ohms at 25 °C. It is designed for over-temperature protection applications and operates within a temperature range of -40 °C to +165 °C, with a nominal working temperature of 120 °C. The maximum voltage rating is 30 V, and it has a dissipation factor of 5 mW/K. The thermistor exhibits a fast response time and accurate resistance, making it suitable for various industrial electronics, motor drives, and power supplies. It is available in a radial leaded configuration and can be bulk packed or supplied on tape and reel. The device is RoHS compliant and has a weight of approximately 0.12 g.

Datasheet Summary
Powered by GS/AI

The Vishay PTC thermistor, part number 45Y6230, features a zero power resistance of 120 Ohms at 25 °C. It is designed for over-temperature protection applications and operates within a temperature range of -40 °C to +165 °C, with a nominal working temperature of 120 °C. The maximum voltage rating is 30 V, and it has a dissipation factor of 5 mW/K. The thermistor exhibits a fast response time and accurate resistance, making it suitable for various industrial electronics, motor drives, and power supplies. It is available in a radial leaded configuration and can be bulk packed or supplied on tape and reel. The device is RoHS compliant and has a weight of approximately 0.12 g.

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - BC3382-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
BC3382-ND
PTC Thermistors BC3382-ND
PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

PTC Thermistor Disc, 4.0mm Dia x 3.0mm W

Buy Now Datasheet
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay - 45Y6230 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
45Y6230
Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay 45Y6230
THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC, 120 OHM, RADIAL; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCSL03 Series; Operating Voltage Max:30V; Applications:Over Temperature Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC3382-ND 45Y6230
Product Name PTC Thermistors Thermistor, Ptc, 120 Ohm, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details