Vishay Precision Group Ptc Thermistor, Aec-Q200, 500R, Th, 700V; Zero Power Resistance At 25°C Vishay PTCEL17R501TBE

Description
PTC THERMISTOR, AEC-Q200, 500R, TH, 700V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:700VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, AEC-Q200, 500R, TH, 700V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:700VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Aec-Q200, 500R, Th, 700V; Zero Power Resistance At 25°C Vishay - 26AH0003 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 500R, Th, 700V; Zero Power Resistance At 25°C Vishay
26AH0003
Ptc Thermistor, Aec-Q200, 500R, Th, 700V; Zero Power Resistance At 25°C Vishay 26AH0003
PTC THERMISTOR, AEC-Q200, 500R, TH, 700V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:700VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 500R, TH, 700V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:700VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26AH0003
Product Name Ptc Thermistor, Aec-Q200, 500R, Th, 700V; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC Thermistors - 223-1902-ND - DigiKey
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 10000 ohms
View Details
3 suppliers
Thermistor ICs - 1857656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details