Vishay Precision Group Ptc Thermistor, Aec-Q200, 60R, Th, 350V; Zero Power Resistance At 25°C Vishay PTCEL13R600LBE

Description
PTC THERMISTOR, AEC-Q200, 60R, TH, 350V; Zero Power Resistance at 25°C:60ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:350VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, AEC-Q200, 60R, TH, 350V; Zero Power Resistance at 25°C:60ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:350VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Aec-Q200, 60R, Th, 350V; Zero Power Resistance At 25°C Vishay - 26AH0001 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 60R, Th, 350V; Zero Power Resistance At 25°C Vishay
26AH0001
Ptc Thermistor, Aec-Q200, 60R, Th, 350V; Zero Power Resistance At 25°C Vishay 26AH0001
PTC THERMISTOR, AEC-Q200, 60R, TH, 350V; Zero Power Resistance at 25°C:60ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:350VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 60R, TH, 350V; Zero Power Resistance at 25°C:60ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:350VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 350Vac, 60 Ohm, Th; Zero Power Resistance At 25°C Vishay - 82AC5783 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 350Vac, 60 Ohm, Th; Zero Power Resistance At 25°C Vishay
82AC5783
Ptc Thermistor, 350Vac, 60 Ohm, Th; Zero Power Resistance At 25°C Vishay 82AC5783
PTC THERMISTOR, 350VAC, 60 OHM, TH; Zero Power Resistance at 25°C:60ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL; Operating Voltage Max:350VAC; Applications:Over Current & Overload Protection RoHS Compliant: Yes

PTC THERMISTOR, 350VAC, 60 OHM, TH; Zero Power Resistance at 25°C:60ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL; Operating Voltage Max:350VAC; Applications:Over Current & Overload Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26AH0001
Product Name Ptc Thermistor, Aec-Q200, 60R, Th, 350V; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Thermistor ICs - 1670142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details