Vishay Precision Group Ptc Thermistor, Aec-Q200, 500R, Th, 560V; Zero Power Resistance At 25°C Vishay PTCEL13R501RBE

Description
PTC THERMISTOR, AEC-Q200, 500R, TH, 560V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:560VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes
Description
PTC THERMISTOR, AEC-Q200, 500R, TH, 560V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:560VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Aec-Q200, 500R, Th, 560V; Zero Power Resistance At 25°C Vishay - 25AH9999 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 500R, Th, 560V; Zero Power Resistance At 25°C Vishay
25AH9999
Ptc Thermistor, Aec-Q200, 500R, Th, 560V; Zero Power Resistance At 25°C Vishay 25AH9999
PTC THERMISTOR, AEC-Q200, 500R, TH, 560V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:560VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 500R, TH, 560V; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:560VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25AH9999
Product Name Ptc Thermistor, Aec-Q200, 500R, Th, 560V; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624364-2 - TE Connectivity
Specs
Resistance (@25°C) 4700 ohms
View Details