Vishay Precision Group Thermistor ICs PTCEL13R121MBE

Description
Vishay PTCEL13R121MBE Thermistor IC
Request a Quote Datasheet
Description
Vishay PTCEL13R121MBE Thermistor IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 607504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607504
Thermistor ICs 607504
Vishay PTCEL13R121MBE Thermistor IC

Vishay PTCEL13R121MBE Thermistor IC

Supplier's Site
Thermistor ICs - 607505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607505
Thermistor ICs 607505
Vishay PTCEL13R121MBE Thermistor IC

Vishay PTCEL13R121MBE Thermistor IC

Supplier's Site
Ptc Thermistor, Aec-Q200, 120R, Th, 440V; Zero Power Resistance At 25°C Vishay - 25AH9997 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 120R, Th, 440V; Zero Power Resistance At 25°C Vishay
25AH9997
Ptc Thermistor, Aec-Q200, 120R, Th, 440V; Zero Power Resistance At 25°C Vishay 25AH9997
PTC THERMISTOR, AEC-Q200, 120R, TH, 440V; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:440VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 120R, TH, 440V; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:PTCEL Series; Operating Voltage Max:440VAC; Applications:Over Current & Overload Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 607504 25AH9997
Product Name Thermistor ICs Ptc Thermistor, Aec-Q200, 120R, Th, 440V; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624340-1 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details