Vishay Precision Group Zero Power Resistance At 25°C Vishay PTCCL17H491HBE.

Description
Zero Power Resistance at 25°C:4.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:4.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 61AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
61AC1380
Zero Power Resistance At 25°C Vishay 61AC1380
Zero Power Resistance at 25°C:4.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Zero Power Resistance at 25°C:4.4ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 61AC1380
Product Name Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details