Vishay Precision Group Thermistor, Ptc; Zero Power Resistance At 25°C Vishay PTCCL17H112DBE

Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:0.7ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:0.7ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay - 98K8305 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay
98K8305
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay 98K8305
THERMISTOR, PTC; Zero Power Resistance at 25°C:0.7ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:0.7ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 98K8305
Product Name Thermistor, Ptc; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062752P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 50 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Thermistors - 1624351-1 - TE Connectivity
Specs
Resistance (@25°C) 20000 ohms
View Details