Vishay Precision Group Thermistor ICs PTCCL13H921DBE

Description
Vishay PTCCL13H921DBE Thermistor IC
Request a Quote Datasheet
Description
Vishay PTCCL13H921DBE Thermistor IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 607503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607503
Thermistor ICs 607503
Vishay PTCCL13H921DBE Thermistor IC

Vishay PTCCL13H921DBE Thermistor IC

Supplier's Site
Thermistor ICs - 607502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607502
Thermistor ICs 607502
Vishay PTCCL13H921DBE Thermistor IC

Vishay PTCCL13H921DBE Thermistor IC

Supplier's Site
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay - 50F7824 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay
50F7824
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay 50F7824
THERMISTOR, PTC; Zero Power Resistance at 25°C:0.9ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:0.9ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay - 98K8304 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay
98K8304
Thermistor, Ptc; Zero Power Resistance At 25°C Vishay 98K8304
THERMISTOR, PTC; Zero Power Resistance at 25°C:0.9ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:0.9ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:30V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 607503 50F7824
Product Name Thermistor ICs Thermistor, Ptc; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
Thermistor ICs - 1912279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details