Ceramic PTC Resettable Fuse 145V 450mA Ih Through Hole Radial, Disc
Ceramic PTC Resettable Fuse 145V 450mA Ih Through Hole Radial, Disc
Win Source Part Number: 978103-PTCCL13H451FT
Category: Circuit Protection>PTC Resettable Fuses
Series: PTCCL - 145V
Type: Ceramic
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 750
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 145V
Current - Max: 5 A
Current - Hold (Ih) (Max): 450 mA
Current - Trip (It): 675 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.492" Dia x 0.197" T (12.50mm x 5.00mm)
Resistance - 25°C (Typ): 3.8 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2322 662 54512,BC1355-NDR,PTC
Base Product Number: PTCCL
Approval Agency: UR
RoHS Status: RoHS non-compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 56-PTCCL13H451FTECT-ND | 978103-PTCCL13H451FTE |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |